UIY Inc. Drop in Isolator 950 to 1415MHz UIYBDI3538F

Description
950 to 1415MHz – Drop in Isolator
Request a Quote
Description
950 to 1415MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYBDI3538F is a drop-in isolator designed for RF applications between 950 and 1415 MHz, featuring an insertion loss of 0.6 dB max, isolation of 16 dB min, and a VSWR of 1.4 max. It handles 300 W forward and 30 W reverse power, operates from 0 to +70 °C, and uses a TAB connector. The device measures 35.0 mm by 26.8 mm by 5.62 mm with a through-hole grounding pin of 3.2 mm diameter. It is suitable for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

UIYBDI3538F is a drop-in isolator designed for RF applications between 950 and 1415 MHz, featuring an insertion loss of 0.6 dB max, isolation of 16 dB min, and a VSWR of 1.4 max. It handles 300 W forward and 30 W reverse power, operates from 0 to +70 °C, and uses a TAB connector. The device measures 35.0 mm by 26.8 mm by 5.62 mm with a through-hole grounding pin of 3.2 mm diameter. It is suitable for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator 950 to 1415MHz - UIYBDI3538F - UIY Inc.
Shenzhen, China
Drop in Isolator 950 to 1415MHz
UIYBDI3538F
Drop in Isolator 950 to 1415MHz UIYBDI3538F
950 to 1415MHz – Drop in Isolator

950 to 1415MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI3538F
Product Name Drop in Isolator 950 to 1415MHz
Component Isolator
Package Size 35mm x 38mm x 13mm
Frequency Range: 950 to 1415 MHz
Isolation 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 50 to 60GHz - UIYWI2128A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 21mm x 28mm x 15mm
View Details
Broadband Circulator drop in 3.5 to 6.5GHz - UIYBDC2528B - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3500 to 6500 MHz
View Details
Broadband Isolator drop in type Dual Junction 4 to 8GHz - UIYBDI4222A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details
Dual Junction Drop in Isolator 300 to 1300MHz - UIYDDI7046A - UIY Inc.
Specs
Component Isolator
Package Size 70mm x 46mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details