UIY Inc. Drop in Circulator 450 to 3000MHz UIYDC2020A

Description
450 to 3000MHz – Drop in Circulator
Request a Quote
Description
450 to 3000MHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYDC2020A is a drop-in circulator designed for operation within the frequency range of 400 to 3000 MHz. It features high RF performance with low insertion loss, ranging from 0.25 dB to 0.7 dB depending on the specific frequency band. The device offers a minimum isolation of 16 dB to 25 dB, ensuring effective signal separation. It supports a maximum forward and reverse power of 100 watts, making it suitable for various applications, including military, space, and commercial uses. The circulator operates within a temperature range of -40°C to +85°C and utilizes TAB connectors for integration. This product is backed by a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The UIYDC2020A is a drop-in circulator designed for operation within the frequency range of 400 to 3000 MHz. It features high RF performance with low insertion loss, ranging from 0.25 dB to 0.7 dB depending on the specific frequency band. The device offers a minimum isolation of 16 dB to 25 dB, ensuring effective signal separation. It supports a maximum forward and reverse power of 100 watts, making it suitable for various applications, including military, space, and commercial uses. The circulator operates within a temperature range of -40°C to +85°C and utilizes TAB connectors for integration. This product is backed by a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 450 to 3000MHz - UIYDC2020A - UIY Inc.
Shenzhen, China
Drop in Circulator 450 to 3000MHz
UIYDC2020A
Drop in Circulator 450 to 3000MHz UIYDC2020A
450 to 3000MHz – Drop in Circulator

450 to 3000MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDC2020A
Product Name Drop in Circulator 450 to 3000MHz
Component Circulator
Package Size 20mm x 20mm x 10.6mm
Frequency Range: 450 to 3000 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

High power Circulator Drop in type 45 to 270MHz - UIYDC6060A - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details
Drop in Isolator 380 to 460MHz - UIYBDI3538A - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 380 to 460 MHz
View Details
Waveguide Isolator 18 to 26.5GHz - UIYWI2869A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.4mm x 69mm x 28mm
View Details
Coaxial Circulator 600 to 900MHz - UIYBCC6060G - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 26mm
View Details