UIY Inc. Drop in Circulator 0.7 to 10GHz UIYDC1212B

Description
0.7 to 10GHz – Drop in Circulator
Request a Quote
Description
0.7 to 10GHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 0.7 to 10 GHz drop-in circulator with a TAB connector and dimensions of 12.7 mm by 10.2 mm, operating from -40 to +85 °C, configured for 60 W forward and reverse power handling, with insertion loss ranging from 0.3 to 0.7 dB, isolation from 15 to 23 dB, and VSWR from 1.2 to 1.5. The unit uses a dual or multi-junction design for high isolation and is suitable for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

A 0.7 to 10 GHz drop-in circulator with a TAB connector and dimensions of 12.7 mm by 10.2 mm, operating from -40 to +85 °C, configured for 60 W forward and reverse power handling, with insertion loss ranging from 0.3 to 0.7 dB, isolation from 15 to 23 dB, and VSWR from 1.2 to 1.5. The unit uses a dual or multi-junction design for high isolation and is suitable for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 0.7 to 10GHz - UIYDC1212B - UIY Inc.
Shenzhen, China
Drop in Circulator 0.7 to 10GHz
UIYDC1212B
Drop in Circulator 0.7 to 10GHz UIYDC1212B
0.7 to 10GHz – Drop in Circulator

0.7 to 10GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDC1212B
Product Name Drop in Circulator 0.7 to 10GHz
Component Circulator
Package Size 12.7mm x 12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 2 to 6GHz - UIYBDI3030A - UIY Inc.
Specs
Component Isolator
Package Size 30.5mm x 30.5mm x 15mm
Frequency Range: 2000 to 6000 MHz
View Details
Broadband Circulator Coaxial 8 to 12GHz - UIYBCC1318A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
Waveguide Isolator 27 to 31GHz - UIYWI1931A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19mm x 31.75mm x 12.7mm
View Details
Broadband Circulator Coaxial 1.8 to 2.4GHz - UIYBCC3232D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details