UIY Inc. Drop in Circulator 70 to 130MHz UIYDC100100A

Description
70 to 130MHz – Drop in Circulator
Request a Quote
Description
70 to 130MHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 70 to 130MHz drop-in circulator with surface mount TAB connectors, designed for military, space, and commercial applications. All variants in this series feature insertion loss between 0.5 dB and 1.2 dB, isolation of at least 16 dB, VSWR up to 1.45, and a power handling rating of 500 W forward and reverse. Operating temperature range is 0 °C to +70 °C. Physical dimensions are 100.0 mm by 88.0 mm by 40.0 mm, with a 3.5 mm through-hole for ground connection. Custom frequency ranges and performance parameters are available upon request.

Datasheet Summary
Powered by GS/AI

A 70 to 130MHz drop-in circulator with surface mount TAB connectors, designed for military, space, and commercial applications. All variants in this series feature insertion loss between 0.5 dB and 1.2 dB, isolation of at least 16 dB, VSWR up to 1.45, and a power handling rating of 500 W forward and reverse. Operating temperature range is 0 °C to +70 °C. Physical dimensions are 100.0 mm by 88.0 mm by 40.0 mm, with a 3.5 mm through-hole for ground connection. Custom frequency ranges and performance parameters are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 70 to 130MHz - UIYDC100100A - UIY Inc.
Shenzhen, China
Drop in Circulator 70 to 130MHz
UIYDC100100A
Drop in Circulator 70 to 130MHz UIYDC100100A
70 to 130MHz – Drop in Circulator

70 to 130MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDC100100A
Product Name Drop in Circulator 70 to 130MHz
Component Circulator
Package Size 100mm x 100mm x 40mm
Frequency Range: 70 to 130 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

10KW High Power Circulator coaxial type 100-200MHz - UIYCC120140A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 120mm x 140mm x 50mm
View Details
4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz - UIYBCC10149A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Broadband Circulator Coaxial Dual Junction 8 to 12GHz - UIYBCC2618A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
Waveguide Circulator 8 to 12GHz - UIYWC4853B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 48mm x 53mm x 42mm
View Details