UIY Inc. Coaxial Termination 80W N UIYCT80AN6

Description
80W – Coaxial Termination
Request a Quote
Description
80W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCT80AN6 is an 80W coaxial termination designed for RF applications up to 6 GHz, featuring an N male connector and a 50 Ω impedance with a maximum VSWR of 1.25. It supports military, space, and commercial applications and includes a standard one-year warranty. The device measures 140.0 mm in length and 70.0 mm in diameter, with a general mechanical tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

The UIYCT80AN6 is an 80W coaxial termination designed for RF applications up to 6 GHz, featuring an N male connector and a 50 Ω impedance with a maximum VSWR of 1.25. It supports military, space, and commercial applications and includes a standard one-year warranty. The device measures 140.0 mm in length and 70.0 mm in diameter, with a general mechanical tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 80W N - UIYCT80AN6 - UIY Inc.
Shenzhen, China
Coaxial Termination 80W N
UIYCT80AN6
Coaxial Termination 80W N UIYCT80AN6
80W – Coaxial Termination

80W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT80AN6
Product Name Coaxial Termination 80W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 0.5W SMA - UIYCT05AS8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 8000 MHz
View Details
500W 18GHz Coaxial Termination - UIYCT500AN18 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 18000 MHz
View Details
Coaxial Termination 2W SMA - UIYCT2AS6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 10W N - UIYCT10AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details