UIY Inc. Coaxial Termination 200W N UIYCT200AN3

Description
200W – Coaxial Termination
Request a Quote
Description
200W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYCT200AN3 is a 200W coaxial termination for DC-3GHz applications with a 50 Ω impedance and N male connector, featuring a maximum VSWR of 1.15. It is designed for military, space, and commercial use, with a physical size of 226.5 mm in length and 200.0 mm in width, and a height of 65.0 mm. The unit supports a one-year standard warranty and is manufactured to a general tolerance of ±2% unless otherwise stated.

Datasheet Summary
Powered by GS/AI

UIYCT200AN3 is a 200W coaxial termination for DC-3GHz applications with a 50 Ω impedance and N male connector, featuring a maximum VSWR of 1.15. It is designed for military, space, and commercial use, with a physical size of 226.5 mm in length and 200.0 mm in width, and a height of 65.0 mm. The unit supports a one-year standard warranty and is manufactured to a general tolerance of ±2% unless otherwise stated.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 200W N - UIYCT200AN3 - UIY Inc.
Shenzhen, China
Coaxial Termination 200W N
UIYCT200AN3
Coaxial Termination 200W N UIYCT200AN3
200W – Coaxial Termination

200W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT200AN3
Product Name Coaxial Termination 200W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 25W N - UIYCT25AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 8000 MHz
View Details
50W 12.4GHz – SMA Coaxial Termination - UIYCT50AS124 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
Coaxial Termination 10W SMA - UIYCT10AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination 500W N - UIYCT500AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details