UIY Inc. Coaxial Termination 10W SMA UIYCT10AS3

Description
10W – Coaxial Termination
Request a Quote
Description
10W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCT10AS3 is a 10W coaxial termination designed for RF applications in military, space, and commercial environments, with a DC to 3 GHz frequency range, 50 Ω impedance, and an SMA male connector, offering a maximum VSWR of 1.15. It measures 39.0 mm in length and 30.0 mm in diameter, with a general tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

The UIYCT10AS3 is a 10W coaxial termination designed for RF applications in military, space, and commercial environments, with a DC to 3 GHz frequency range, 50 Ω impedance, and an SMA male connector, offering a maximum VSWR of 1.15. It measures 39.0 mm in length and 30.0 mm in diameter, with a general tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 10W SMA - UIYCT10AS3 - UIY Inc.
Shenzhen, China
Coaxial Termination 10W SMA
UIYCT10AS3
Coaxial Termination 10W SMA UIYCT10AS3
10W – Coaxial Termination

10W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT10AS3
Product Name Coaxial Termination 10W SMA
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 100W N - UIYCT100AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination 300W N - UIYCT300AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
10W 8GHz – Coaxial Termination - UIYCT10AS8 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 8000 MHz
View Details
Coaxial Termination 150W N - UIYCT150AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details