UIY Inc. Coaxial Termination 5W SMA UIYCT5AS3

Description
5W – Coaxial Termination
Request a Quote
Description
5W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYCT5AS3 is a 5W coaxial termination with a DC to 3 GHz frequency range, 50 Ω impedance, and an SMA male connector, designed for high RF performance in military, space, and commercial applications. It has a maximum VSWR of 1.15 and is mounted with a body measuring 33.5 mm in length and 19.5 mm in diameter.

Datasheet Summary
Powered by GS/AI

UIYCT5AS3 is a 5W coaxial termination with a DC to 3 GHz frequency range, 50 Ω impedance, and an SMA male connector, designed for high RF performance in military, space, and commercial applications. It has a maximum VSWR of 1.15 and is mounted with a body measuring 33.5 mm in length and 19.5 mm in diameter.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 5W SMA - UIYCT5AS3 - UIY Inc.
Shenzhen, China
Coaxial Termination 5W SMA
UIYCT5AS3
Coaxial Termination 5W SMA UIYCT5AS3
5W – Coaxial Termination

5W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT5AS3
Product Name Coaxial Termination 5W SMA
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

200W 8GHz Coaxial Termination - UIYCT200AN8 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details
Coaxial Termination 2W N - UIYCT2AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination 5W N - UIYCT5AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 18000 MHz
View Details
25W 8GHz – Coaxial Termination - UIYCT25AS8 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 8000 MHz
View Details