UIY Inc. Coaxial Termination 300W N UIYCT300AN3

Description
300W – Coaxial Termination
Request a Quote
Description
300W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYCT300AN3 is a 300W coaxial termination with N Male connector and 50 Ω impedance, designed for DC to 3 GHz operation with a maximum VSWR of 1.2. It measures 326.5 mm in length and 160.0 mm in width, with a general dimensional tolerance of ±2%. The part is intended for military, space, and commercial applications and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

UIYCT300AN3 is a 300W coaxial termination with N Male connector and 50 Ω impedance, designed for DC to 3 GHz operation with a maximum VSWR of 1.2. It measures 326.5 mm in length and 160.0 mm in width, with a general dimensional tolerance of ±2%. The part is intended for military, space, and commercial applications and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 300W N - UIYCT300AN3 - UIY Inc.
Shenzhen, China
Coaxial Termination 300W N
UIYCT300AN3
Coaxial Termination 300W N UIYCT300AN3
300W – Coaxial Termination

300W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT300AN3
Product Name Coaxial Termination 300W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 300W N - UIYCT300AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
300W 12.4GHz Coaxial Termination - UIYCT300AN124 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 12400 MHz
View Details
Coaxial Termination 2W N - UIYCT2AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 5W SMA - UIYCT5AS265 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 26500 MHz
View Details