UIY Inc. Coaxial Termination 2W N UIYCT2AN3

Description
2W SMA – Coaxial Termination
Request a Quote Datasheet
Description
2W SMA – Coaxial Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 2W N - UIYCT2AN3 - UIY Inc.
Shenzhen, China
Coaxial Termination 2W N
UIYCT2AN3
Coaxial Termination 2W N UIYCT2AN3
2W SMA – Coaxial Termination

2W SMA – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT2AN3
Product Name Coaxial Termination 2W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

10W 8GHz Coaxial Termination - UIYCT10AN8 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details
Coaxial Termination 2W N - UIYCT2AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 200W N - UIYCT200AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
200W 12.4GHz Coaxial Termination - UIYCT200AN124 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type N
Frequency Range 12400 MHz
View Details