UIY Inc. Coaxial Termination 5W SMA UIYCT5AS18

Description
5W – Coaxial Termination
Request a Quote
Description
5W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

5W coaxial terminations for RF applications with SMA male connectors and 50 Ω impedance, available in DC-3 GHz and DC-6 GHz frequency ranges, with VSWR values of 1.15 and 1.25 respectively. The units feature a compact mechanical design with dimensions of 33.5 mm in length and a diameter of 19.5 mm, and are rated for military, space, and commercial use. All variants share a standard one-year warranty and support custom design requests.

Datasheet Summary
Powered by GS/AI

5W coaxial terminations for RF applications with SMA male connectors and 50 Ω impedance, available in DC-3 GHz and DC-6 GHz frequency ranges, with VSWR values of 1.15 and 1.25 respectively. The units feature a compact mechanical design with dimensions of 33.5 mm in length and a diameter of 19.5 mm, and are rated for military, space, and commercial use. All variants share a standard one-year warranty and support custom design requests.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 5W SMA - UIYCT5AS18 - UIY Inc.
Shenzhen, China
Coaxial Termination 5W SMA
UIYCT5AS18
Coaxial Termination 5W SMA UIYCT5AS18
5W – Coaxial Termination

5W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT5AS18
Product Name Coaxial Termination 5W SMA
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 30W N - UIYCT30AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
200W 18GHz Coaxial Termination - UIYCT200AN18 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type N
Frequency Range 18000 MHz
View Details
30W 3GHz SMA Coaxial Termination - UIYCT30AS3 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 3000 MHz
View Details
Coaxial Termination 0.5W SMA - UIYCT05AS6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 6000 MHz
View Details