UIY Inc. Coaxial Termination 5W N UIYCT5AN3

Description
5W – Coaxial Termination
Request a Quote
Description
5W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

5W coaxial termination for RF applications with SMA male connector, supporting DC to 3 GHz or DC to 6 GHz frequencies, 50 Ω impedance, and VSWR up to 1.25. Mechanical dimensions are 33.5 mm in length and 19.5 mm in diameter, with a general tolerance of ±2%. The product is designed for military, space, and commercial use, and comes with a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

5W coaxial termination for RF applications with SMA male connector, supporting DC to 3 GHz or DC to 6 GHz frequencies, 50 Ω impedance, and VSWR up to 1.25. Mechanical dimensions are 33.5 mm in length and 19.5 mm in diameter, with a general tolerance of ±2%. The product is designed for military, space, and commercial use, and comes with a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 5W N - UIYCT5AN3 - UIY Inc.
Shenzhen, China
Coaxial Termination 5W N
UIYCT5AN3
Coaxial Termination 5W N UIYCT5AN3
5W – Coaxial Termination

5W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT5AN3
Product Name Coaxial Termination 5W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

1500W 3GHz Coaxial Termination - UIYCT1500A - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; 7/16
Frequency Range 3000 MHz
View Details
Coaxial Termination 5W SMA - UIYCT5AS3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 2W BNC - UIYCT2ABNC6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 10W SMA - UIYCT10AS3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 3000 MHz
View Details