UIYCT10AN8 is a 10W coaxial termination for DC to 8GHz applications with an N male connector and 50 Ω impedance, featuring a maximum VSWR of 1.25. The device is designed for military, space, and commercial use, and measures 52.0 mm in length with a general tolerance of ±2%.
10W 8GHz Coaxial Termination
| UIY Inc. | |
|---|---|
| Product Category | RF Terminations |
| Product Number | UIYCT10AN8 |
| Product Name | 10W 8GHz Coaxial Termination |
| Terminator Type | Coaxial Terminator |