UIY Inc. Coaxial Termination 30W N UIYCT30AN3

Description
30W – Coaxial Termination
Request a Quote
Description
30W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30W coaxial termination for RF applications with DC to 3 GHz frequency range, 50 Ω impedance, and N male connector, offering a maximum VSWR of 1.15 and power handling of 30 W. The unit has a mechanical dimension of 90.0 mm in length and 72.0 mm in diameter, with general tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

30W coaxial termination for RF applications with DC to 3 GHz frequency range, 50 Ω impedance, and N male connector, offering a maximum VSWR of 1.15 and power handling of 30 W. The unit has a mechanical dimension of 90.0 mm in length and 72.0 mm in diameter, with general tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 30W N - UIYCT30AN3 - UIY Inc.
Shenzhen, China
Coaxial Termination 30W N
UIYCT30AN3
Coaxial Termination 30W N UIYCT30AN3
30W – Coaxial Termination

30W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT30AN3
Product Name Coaxial Termination 30W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 2000W N - UIYCT2000A - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 2W SMA - UIYCT2AS6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 10W N - UIYCT10AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination 300W N - UIYCT300AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details