UIY Inc. Coaxial Termination 300W N UIYCT300AN6

Description
300W – Coaxial Termination
Request a Quote
Description
300W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYCT300AN6 is a 300W coaxial termination designed for DC-6GHz operation with a 50 Ω impedance and N male connector, featuring a maximum VSWR of 1.3. The unit measures 326.5 mm in length and 160.0 mm in width, with a general tolerance of ±2%. It is intended for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

UIYCT300AN6 is a 300W coaxial termination designed for DC-6GHz operation with a 50 Ω impedance and N male connector, featuring a maximum VSWR of 1.3. The unit measures 326.5 mm in length and 160.0 mm in width, with a general tolerance of ±2%. It is intended for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 300W N - UIYCT300AN6 - UIY Inc.
Shenzhen, China
Coaxial Termination 300W N
UIYCT300AN6
Coaxial Termination 300W N UIYCT300AN6
300W – Coaxial Termination

300W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT300AN6
Product Name Coaxial Termination 300W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

500W 18GHz Coaxial Termination - UIYCT500AN18 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 18000 MHz
View Details
Coaxial Termination 10W SMA - UIYCT10AS6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 500W N - UIYCT500AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 25W N - UIYCT25AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details