UIY Inc. Coaxial Termination 10W N UIYCT10AN3

Description
10W – Coaxial Termination
Request a Quote Datasheet
Description
10W – Coaxial Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 10W N - UIYCT10AN3 - UIY Inc.
Shenzhen, China
Coaxial Termination 10W N
UIYCT10AN3
Coaxial Termination 10W N UIYCT10AN3
10W – Coaxial Termination

10W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT10AN3
Product Name Coaxial Termination 10W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

200W 8GHz Coaxial Termination - UIYCT200AN8 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details
Coaxial Termination 5W SMA - UIYCT5AS265 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 26500 MHz
View Details
Coaxial Termination 500W N - UIYCT500A7166 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 10W SMA - UIYCT10AS6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 6000 MHz
View Details