UIY Inc. Coaxial Termination 10W N UIYCT10AN124

Description
10W – Coaxial Termination
Request a Quote
Description
10W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

10W coaxial terminations for RF applications are available in SMA male configurations with DC to 6 GHz frequency ranges, 50 Ω impedance, and VSWR up to 1.25. The units feature a mechanical size of 39.0 mm length and 30.0 mm diameter, with a standard one-year warranty and support for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

10W coaxial terminations for RF applications are available in SMA male configurations with DC to 6 GHz frequency ranges, 50 Ω impedance, and VSWR up to 1.25. The units feature a mechanical size of 39.0 mm length and 30.0 mm diameter, with a standard one-year warranty and support for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 10W N - UIYCT10AN124 - UIY Inc.
Shenzhen, China
Coaxial Termination 10W N
UIYCT10AN124
Coaxial Termination 10W N UIYCT10AN124
10W – Coaxial Termination

10W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT10AN124
Product Name Coaxial Termination 10W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 5W N - UIYCT5AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 300W N - UIYCT300A7166 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16
Frequency Range 0.0 to 6000 MHz
View Details
50W 12.4GHz – SMA Coaxial Termination - UIYCT50AS124 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
Coaxial Termination 25W N - UIYCT25AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 12400 MHz
View Details