UIY Inc. Coaxial Termination 2W SMA UIYCT2AS8

Description
2W SMA – Coaxial Termination
Request a Quote
Description
2W SMA – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYCT2AS8 is a 2W coaxial termination with an SMA male connector, 50 Ω impedance, and a DC to 8 GHz frequency range, featuring a maximum VSWR of 1.15. It is designed for military, space, and commercial applications with a standard one-year warranty. The physical dimensions include a diameter of 5.6 mm and a length of 15.0 mm, with a general tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

UIYCT2AS8 is a 2W coaxial termination with an SMA male connector, 50 Ω impedance, and a DC to 8 GHz frequency range, featuring a maximum VSWR of 1.15. It is designed for military, space, and commercial applications with a standard one-year warranty. The physical dimensions include a diameter of 5.6 mm and a length of 15.0 mm, with a general tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 2W SMA - UIYCT2AS8 - UIY Inc.
Shenzhen, China
Coaxial Termination 2W SMA
UIYCT2AS8
Coaxial Termination 2W SMA UIYCT2AS8
2W SMA – Coaxial Termination

2W SMA – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT2AS8
Product Name Coaxial Termination 2W SMA
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 2W BNC - UIYCT2ABNC3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 100W N - UIYCT100AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 2W BNC - UIYCT2ABNC6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 5W N - UIYCT5AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 18000 MHz
View Details