UIY Inc. Coaxial Termination 2W SMA UIYCT2AS265

Description
2W SMA – Coaxial Termination
Request a Quote Datasheet
Description
2W SMA – Coaxial Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 2W SMA - UIYCT2AS265 - UIY Inc.
Shenzhen, China
Coaxial Termination 2W SMA
UIYCT2AS265
Coaxial Termination 2W SMA UIYCT2AS265
2W SMA – Coaxial Termination

2W SMA – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT2AS265
Product Name Coaxial Termination 2W SMA
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 300W N - UIYCT300AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 5W SMA - UIYCT5AS18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 18000 MHz
View Details
Coaxial Termination 300W N - UIYCT300AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
500W 18GHz Coaxial Termination - UIYCT500AN18 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 18000 MHz
View Details