UIY Inc. Coaxial Termination 150W N UIYCT150AN3

Description
150W – Coaxial Termination
Request a Quote
Description
150W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYCT150AN3 is a 150W coaxial termination designed for DC to 3 GHz operation with a 50 Ω impedance and N male connector, featuring a maximum VSWR of 1.15. It is intended for military, space, and commercial applications, with a physical size of 200.0 mm in length and 226.5 mm in overall dimension, and supports a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

UIYCT150AN3 is a 150W coaxial termination designed for DC to 3 GHz operation with a 50 Ω impedance and N male connector, featuring a maximum VSWR of 1.15. It is intended for military, space, and commercial applications, with a physical size of 200.0 mm in length and 226.5 mm in overall dimension, and supports a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 150W N - UIYCT150AN3 - UIY Inc.
Shenzhen, China
Coaxial Termination 150W N
UIYCT150AN3
Coaxial Termination 150W N UIYCT150AN3
150W – Coaxial Termination

150W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT150AN3
Product Name Coaxial Termination 150W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

30W 3GHz SMA Coaxial Termination - UIYCT30AS3 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 3000 MHz
View Details
Coaxial Termination 2W SMA - UIYCT2AS3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 300W N - UIYCT300A7166 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16
Frequency Range 0.0 to 6000 MHz
View Details
300W 8GHz Coaxial Termination - UIYCT300AN8 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 8000 MHz
View Details