300W 12.4GHz coaxial termination with N male connector and 50 Ω impedance, designed for military, space, and commercial applications. It has a maximum VSWR of 1.35 across DC to 12.4 GHz and includes a power derating curve specifying performance from -55℃ to 125℃ ambient temperature. The physical dimensions are 345.0 mm in length, 305.0 mm in width, and 120.0 mm in height. It includes a one-year standard warranty and supports custom designs upon request.
300W 12.4GHz Coaxial Termination
| UIY Inc. | |
|---|---|
| Product Category | RF Terminations |
| Product Number | UIYCT300AN124 |
| Product Name | 300W 12.4GHz Coaxial Termination |
| Terminator Type | Coaxial Terminator |