UIY Inc. Coaxial Termination 25W N UIYCT25AN8

Description
25W – Coaxial Termination
Request a Quote Datasheet
Description
25W – Coaxial Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 25W N - UIYCT25AN8 - UIY Inc.
Shenzhen, China
Coaxial Termination 25W N
UIYCT25AN8
Coaxial Termination 25W N UIYCT25AN8
25W – Coaxial Termination

25W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT25AN8
Product Name Coaxial Termination 25W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 10W N - UIYCT10AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 18000 MHz
View Details
10W 8GHz – Coaxial Termination - UIYCT10AS8 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 8000 MHz
View Details
500W 18GHz Coaxial Termination - UIYCT500AN18 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 18000 MHz
View Details
Coaxial Termination 10W SMA - UIYCT10AS18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 18000 MHz
View Details