50W 12.4GHz SMA male coaxial termination with 50 Ω impedance, operating from DC to 12.4GHz with a maximum VSWR of 1.3. The device supports 50W power handling and features an SMA male connector. Overall length is maximum 80.0 mm (3.150 in).
50W 12.4GHz – SMA Coaxial Termination
| UIY Inc. | |
|---|---|
| Product Category | RF Terminations |
| Product Number | UIYCT50AS124 |
| Product Name | 50W 12.4GHz – SMA Coaxial Termination |
| Terminator Type | Coaxial Terminator |