UIY Inc. Coaxial Termination 150W N UIYCT150AN6

Description
150W – Coaxial Termination
Request a Quote
Description
150W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYCT150AN6 is a 150W coaxial termination designed for RF applications, with a DC to 6 GHz frequency range, 50 Ω impedance, and an N male connector. It has a maximum VSWR of 1.25 and measures 200.0 mm in length and 195.5 mm in width, with a general tolerance of ±2%. The part supports military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

UIYCT150AN6 is a 150W coaxial termination designed for RF applications, with a DC to 6 GHz frequency range, 50 Ω impedance, and an N male connector. It has a maximum VSWR of 1.25 and measures 200.0 mm in length and 195.5 mm in width, with a general tolerance of ±2%. The part supports military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 150W N - UIYCT150AN6 - UIY Inc.
Shenzhen, China
Coaxial Termination 150W N
UIYCT150AN6
Coaxial Termination 150W N UIYCT150AN6
150W – Coaxial Termination

150W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT150AN6
Product Name Coaxial Termination 150W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

300W 18GHz Coaxial Termination - UIYCT300AN18 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 18000 MHz
View Details
Coaxial Termination 50W N - UIYCT50AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
30W 12.4GHz – SMA Coaxial Termination - UIYCT30AS124 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
25W 12.4GHz – Coaxial Termination - UIYCT25AS124 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details