UIY Inc. Coaxial Termination 10W SMA UIYCT10AS6

Description
10W – Coaxial Termination
Request a Quote
Description
10W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCT10AS6 is a 10W coaxial termination with a DC-6GHz frequency range, 50 Ω impedance, and an SMA male connector, rated for a maximum VSWR of 1.25. It is designed for military, space, and commercial applications, with a physical dimension of 39.0 mm in length and 30.0 mm in diameter. The part includes a one-year standard warranty and supports custom design requests.

Datasheet Summary
Powered by GS/AI

The UIYCT10AS6 is a 10W coaxial termination with a DC-6GHz frequency range, 50 Ω impedance, and an SMA male connector, rated for a maximum VSWR of 1.25. It is designed for military, space, and commercial applications, with a physical dimension of 39.0 mm in length and 30.0 mm in diameter. The part includes a one-year standard warranty and supports custom design requests.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 10W SMA - UIYCT10AS6 - UIY Inc.
Shenzhen, China
Coaxial Termination 10W SMA
UIYCT10AS6
Coaxial Termination 10W SMA UIYCT10AS6
10W – Coaxial Termination

10W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT10AS6
Product Name Coaxial Termination 10W SMA
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

500W 18GHz Coaxial Termination - UIYCT500AN18 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 18000 MHz
View Details
300W 8GHz Coaxial Termination - UIYCT300AN8 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 8000 MHz
View Details
Coaxial Termination 1000W N - UIYCT1000A - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 50W N - UIYCT50AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details