UIY Inc. Coaxial Termination 1000W N UIYCT1000A

Description
1000W – Coaxial Termination
Request a Quote
Description
1000W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1000W coaxial terminator for RF applications, available in 7/16-M and 7/16-F connector types, with a frequency range of DC to 3 GHz, 50 Ω impedance, and a maximum VSWR of 1.2. The unit is designed for military, space, and commercial use, and includes an integrated fan with a power supply requirement of 110~240V 50/60 Hz. Physical dimensions are 400.0 mm (15.748 in) in length and 147.0 mm (5.787 in) in height. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

1000W coaxial terminator for RF applications, available in 7/16-M and 7/16-F connector types, with a frequency range of DC to 3 GHz, 50 Ω impedance, and a maximum VSWR of 1.2. The unit is designed for military, space, and commercial use, and includes an integrated fan with a power supply requirement of 110~240V 50/60 Hz. Physical dimensions are 400.0 mm (15.748 in) in length and 147.0 mm (5.787 in) in height. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 1000W N - UIYCT1000A - UIY Inc.
Shenzhen, China
Coaxial Termination 1000W N
UIYCT1000A
Coaxial Termination 1000W N UIYCT1000A
1000W – Coaxial Termination

1000W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT1000A
Product Name Coaxial Termination 1000W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 2W SMA - UIYCT2AS265 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 26500 MHz
View Details
Coaxial Termination 0.5W SMA - UIYCT05AS6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 6000 MHz
View Details
200W 18GHz Coaxial Termination - UIYCT200AN18 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type N
Frequency Range 18000 MHz
View Details
Coaxial Termination 50W N - UIYCT50AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 18000 MHz
View Details