UIY Inc. Drop in Isolator 56 to 86MHz UIYBDI6060E

Description
56 to 86MHz – Drop in Isolator
Request a Quote
Description
56 to 86MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDI6060E is a drop-in isolator designed for RF applications in the 56 to 86 MHz range, featuring an insertion loss of 1.5 dB max, isolation of 16 dB min, and a VSWR of 1.4 max. It handles 60 W forward power and 30 W reverse power, with a temperature range of -10 to +65°C. The device uses a TAB connector and has a mechanical dimension of 60.0 mm max in length and 40.0 mm in width. It supports dual or multi-junction configurations for higher isolation and is suitable for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

The UIYBDI6060E is a drop-in isolator designed for RF applications in the 56 to 86 MHz range, featuring an insertion loss of 1.5 dB max, isolation of 16 dB min, and a VSWR of 1.4 max. It handles 60 W forward power and 30 W reverse power, with a temperature range of -10 to +65°C. The device uses a TAB connector and has a mechanical dimension of 60.0 mm max in length and 40.0 mm in width. It supports dual or multi-junction configurations for higher isolation and is suitable for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator 56 to 86MHz - UIYBDI6060E - UIY Inc.
Shenzhen, China
Drop in Isolator 56 to 86MHz
UIYBDI6060E
Drop in Isolator 56 to 86MHz UIYBDI6060E
56 to 86MHz – Drop in Isolator

56 to 86MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI6060E
Product Name Drop in Isolator 56 to 86MHz
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 56 to 86 MHz
Isolation 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 1 to 2GHz - UIYBCC14272A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 142mm x 72mm x 27.4mm
View Details
High Power Circulator coaxial type 200 to 1875MHz - UIYCC3538A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Waveguide Isolator 8 to 12GHz - UIYWI4893A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 48mm x 93mm x 42mm
View Details
Dual Junction Microstrip Circulator 8 to 12GHz - UIYDMC108B - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 8mm x 2.5mm
Frequency Range: 8000 to 12000 MHz
View Details