UIY Inc. High Power Isolator Coaxial 140 to 300MHz UIYCI5663A

Description
140 to 300MHz – Coaxial Isolator
Request a Quote
Description
140 to 300MHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 130 to 900MHz with insertion loss between 0.3dB and 0.7dB, isolation from 16dB to 23dB, VSWR up to 1.4, and power handling up to 300W forward and 100W reverse. Available in N-F or SMA-F connectors with operating temperatures from -30°C to +70°C. Mechanical dimensions are 56.0mm x 49.0mm with a 3.2mm thru-hole. The product supports military, space, and commercial applications and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 130 to 900MHz with insertion loss between 0.3dB and 0.7dB, isolation from 16dB to 23dB, VSWR up to 1.4, and power handling up to 300W forward and 100W reverse. Available in N-F or SMA-F connectors with operating temperatures from -30°C to +70°C. Mechanical dimensions are 56.0mm x 49.0mm with a 3.2mm thru-hole. The product supports military, space, and commercial applications and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
High Power Isolator Coaxial 140 to 300MHz - UIYCI5663A - UIY Inc.
Shenzhen, China
High Power Isolator Coaxial 140 to 300MHz
UIYCI5663A
High Power Isolator Coaxial 140 to 300MHz UIYCI5663A
140 to 300MHz – Coaxial Isolator

140 to 300MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCI5663A
Product Name High Power Isolator Coaxial 140 to 300MHz
Component Isolator
Configuration Coaxial
Package Size 56mm x 63.5mm x 15mm
Frequency Range: 140 to 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Power Circulator coaxial type 45 to 270MHz - UIYCC6060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
SMD Circulator 200 to 3600MHz - UIYSC25A - UIY Inc.
Specs
Component Circulator
Package Size Φ25.4mm x 9mm
Frequency Range: 200 to 3600 MHz
View Details
Broadband Isolator Coaxial Dual Junction 12 to 18GHz - UIYBCI2618B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
RF Isolator Drop in type 450 to 3000MHz - UIYDI2020A - UIY Inc.
Specs
Component Isolator
Package Size 20mm x 20mm x 10.6mm
Frequency Range: 450 to 3000 MHz
View Details