UIY Inc. Broadband Isolator drop in type Dual Junction 2 to 4GHz UIYBDI6434A

Description
2 to 4GHz – Dual Junction Drop in Isolator
Request a Quote
Description
2 to 4GHz – Dual Junction Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2 to 4 GHz dual junction drop-in isolator with 1.2 dB maximum insertion loss, 36 dB minimum isolation, 1.3 maximum VSWR, and power handling of 100 W forward and 30 W reverse. Operates from +10 °C to +70 °C with TAB connectors. Dimensions are 64.0 mm × 32.0 mm × 25.8 mm. Military, space, and commercial applications supported.

Datasheet Summary
Powered by GS/AI

2 to 4 GHz dual junction drop-in isolator with 1.2 dB maximum insertion loss, 36 dB minimum isolation, 1.3 maximum VSWR, and power handling of 100 W forward and 30 W reverse. Operates from +10 °C to +70 °C with TAB connectors. Dimensions are 64.0 mm × 32.0 mm × 25.8 mm. Military, space, and commercial applications supported.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in type Dual Junction 2 to 4GHz - UIYBDI6434A - UIY Inc.
Shenzhen, China
Broadband Isolator drop in type Dual Junction 2 to 4GHz
UIYBDI6434A
Broadband Isolator drop in type Dual Junction 2 to 4GHz UIYBDI6434A
2 to 4GHz – Dual Junction Drop in Isolator

2 to 4GHz – Dual Junction Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI6434A
Product Name Broadband Isolator drop in type Dual Junction 2 to 4GHz
Component Isolator
Package Size 64mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
Isolation 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 40.5 to 43.5GHz - UIYWI2836A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 28.6mm x 36.7mm x 12.7mm
View Details
Broadband Circulator Coaxial 8 to 12GHz - UIYBCC1318A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
SMD Isolator 450 to 4200MHz - UIYSI20A - UIY Inc.
Specs
Component Isolator
Package Size Φ20.4mm x 8.6mm
Frequency Range: 450 to 4200 MHz
View Details
Drop in Circulator 950 to 1415MHz - UIYBDC3538F - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 13mm
Frequency Range: 950 to 1415 MHz
View Details