UIY Inc. Microstrip Isolator 3.9 to 5.9GHz UIYMI1212A

Description
3.9 to 5.9GHz – Microstrip Isolator
Request a Quote
Description
3.9 to 5.9GHz – Microstrip Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Microstrip isolator covering frequency ranges from 3.9 to 5.9 GHz, designed for military, space, and commercial applications with insertion loss up to 0.7 dB, isolation minimum of 17 dB, VSWR up to 1.35, and power handling of 15 W forward and 5 W reverse. Operates over a temperature range of -55 to +85 °C with a microstrip connector type. Physical dimensions are 12.0 mm by 4.0 mm maximum, with a height of 1.5 mm. Custom frequency ranges and specifications are available upon request.

Datasheet Summary
Powered by GS/AI

Microstrip isolator covering frequency ranges from 3.9 to 5.9 GHz, designed for military, space, and commercial applications with insertion loss up to 0.7 dB, isolation minimum of 17 dB, VSWR up to 1.35, and power handling of 15 W forward and 5 W reverse. Operates over a temperature range of -55 to +85 °C with a microstrip connector type. Physical dimensions are 12.0 mm by 4.0 mm maximum, with a height of 1.5 mm. Custom frequency ranges and specifications are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator 3.9 to 5.9GHz - UIYMI1212A - UIY Inc.
Shenzhen, China
Microstrip Isolator 3.9 to 5.9GHz
UIYMI1212A
Microstrip Isolator 3.9 to 5.9GHz UIYMI1212A
3.9 to 5.9GHz – Microstrip Isolator

3.9 to 5.9GHz – Microstrip Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYMI1212A
Product Name Microstrip Isolator 3.9 to 5.9GHz
Component Isolator
Package Size 12mm x 12mm x 4mm
Frequency Range: 3900 to 5900 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

High power Circulator Drop in type 45 to 270MHz - UIYDC6060A - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details
Coaxial Broadband Isolator 68 to 88MHz - UIYBCI6060A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Coaxial Circulator 950 to 1450MHz - UIYBCC4550A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 50mm x 26mm
View Details
Waveguide Circulator 8 to 12GHz - UIYWC4853B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 48mm x 53mm x 42mm
View Details