UIY Inc. Broadband Isolator Coaxial 2 to 6GHz UIYBCI3030A

Description
2 to 6GHz – Coaxial Isolator
Request a Quote Datasheet
Description
2 to 6GHz – Coaxial Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial 2 to 6GHz - UIYBCI3030A - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial 2 to 6GHz
UIYBCI3030A
Broadband Isolator Coaxial 2 to 6GHz UIYBCI3030A
2 to 6GHz – Coaxial Isolator

2 to 6GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI3030A
Product Name Broadband Isolator Coaxial 2 to 6GHz
Component Isolator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
Frequency Range: 2000 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 10 to 55MHz - UIYDC8080A - UIY Inc.
Specs
Component Circulator
Package Size 80mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details
Coaxial Isolator 10 to 55MHz - UIYCI8080A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 80mm x 80mm x 28mm
View Details
Dual Junction Microstrip Circulator 14 to 18GHz - UIYDMC87A - UIY Inc.
Specs
Component Circulator
Package Size 8mm x 7mm x 2.5mm
Frequency Range: 14000 to 18000 MHz
View Details
Microstrip Isolator 24 to 31GHz - UIYMI55A - UIY Inc.
Specs
Component Isolator
Package Size 5mm x 5mm x 3.2mm
Frequency Range: 24000 to 31000 MHz
View Details