UIY Inc. Broadband Circulator Coaxial type 1000 to 1300MHz UIYBCC3434G

Description
1000 to 1300MHz – Coaxial Circulator
Request a Quote
Description
1000 to 1300MHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1000 to 1300 MHz coaxial circulator with insertion loss of 0.4 dB, isolation of 20 dB, VSWR of 1.25, forward and reverse power handling of 100 W or 200 W depending on connector type, available with SMA-F or N-F interfaces, operating temperature range of -30 to +70 °C, and a package measuring 34.0 mm by 22.0 mm.

Datasheet Summary
Powered by GS/AI

1000 to 1300 MHz coaxial circulator with insertion loss of 0.4 dB, isolation of 20 dB, VSWR of 1.25, forward and reverse power handling of 100 W or 200 W depending on connector type, available with SMA-F or N-F interfaces, operating temperature range of -30 to +70 °C, and a package measuring 34.0 mm by 22.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial type 1000 to 1300MHz - UIYBCC3434G - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial type 1000 to 1300MHz
UIYBCC3434G
Broadband Circulator Coaxial type 1000 to 1300MHz UIYBCC3434G
1000 to 1300MHz – Coaxial Circulator

1000 to 1300MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC3434G
Product Name Broadband Circulator Coaxial type 1000 to 1300MHz
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
Frequency Range: 1000 to 1300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 10 to 55MHz - UIYCC8080A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 80mm x 80mm x 28mm
View Details
RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1919A - UIY Inc.
Specs
Component Isolator
Package Size 19mm x 19mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details
Broadband Isolator Coaxial 4 to 8GHz - UIYBCI2122A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 21mm x 22.5mm x 15mm
View Details
Coaxial Circulator 400 to 470MHz - UIYBCC3538B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details