UIY Inc. Dual Junction Coaxial Circulator 700 to 2000MHz UIYCDC6834A

Description
700 to 2000MHz – Dual Junction Coaxial Circulator
Request a Quote
Description
700 to 2000MHz – Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction coaxial circulators covering 700 to 2000 MHz with insertion loss up to 1.2 dB, isolation from 32 to 45 dB, and VSWR up to 1.4. Operates across temperature ranges from -40 to +85 °C depending on model, with power handling up to 200 W. Available with SMA-F or N-F connectors. Mechanical dimensions are 68.0 mm length, 52.0 mm width, and 11.0 mm height. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Dual junction coaxial circulators covering 700 to 2000 MHz with insertion loss up to 1.2 dB, isolation from 32 to 45 dB, and VSWR up to 1.4. Operates across temperature ranges from -40 to +85 °C depending on model, with power handling up to 200 W. Available with SMA-F or N-F connectors. Mechanical dimensions are 68.0 mm length, 52.0 mm width, and 11.0 mm height. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator 700 to 2000MHz - UIYCDC6834A - UIY Inc.
Shenzhen, China
Dual Junction Coaxial Circulator 700 to 2000MHz
UIYCDC6834A
Dual Junction Coaxial Circulator 700 to 2000MHz UIYCDC6834A
700 to 2000MHz – Dual Junction Coaxial Circulator

700 to 2000MHz – Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDC6834A
Product Name Dual Junction Coaxial Circulator 700 to 2000MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 12 to 18GHz - UIYBDC815B - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 12000 to 18000 MHz
View Details
Dual Junction Drop in Broadband Circulator 4 to 8GHz - UIYBDC4222A - UIY Inc.
Specs
Component Circulator
Package Size 42mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details
Broadband Isolator Coaxial 1000 to 1300MHz - UIYBCI3434G - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Waveguide Isolator 12 to 18GHz - UIYWI3898A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 33.3mm x 98mm x 38mm
View Details