UIY Inc. 300W Coaxial RF Circulator 4 to 8GHz UIYCC2525A

Description
4 to 8GHz – 300W Coaxial Circulator
Request a Quote
Description
4 to 8GHz – 300W Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4 to 8 GHz 300 W coaxial circulators with N-F connectors, operating from -20 °C to +70 °C, with insertion loss ranging from 0.3 dB to 0.5 dB, isolation from 20 dB to 23 dB, and VSWR up to 1.25. The units feature a compact mechanical design with dimensions of 25.0 mm length, 19.0 mm width, and 18.0 mm height, and support both forward and reverse power handling of 300 W. Custom frequency ranges and specifications are available upon request.

Datasheet Summary
Powered by GS/AI

4 to 8 GHz 300 W coaxial circulators with N-F connectors, operating from -20 °C to +70 °C, with insertion loss ranging from 0.3 dB to 0.5 dB, isolation from 20 dB to 23 dB, and VSWR up to 1.25. The units feature a compact mechanical design with dimensions of 25.0 mm length, 19.0 mm width, and 18.0 mm height, and support both forward and reverse power handling of 300 W. Custom frequency ranges and specifications are available upon request.

Suppliers

Company
Product
Description
Supplier Links
300W Coaxial RF Circulator 4 to 8GHz - UIYCC2525A - UIY Inc.
Shenzhen, China
300W Coaxial RF Circulator 4 to 8GHz
UIYCC2525A
300W Coaxial RF Circulator 4 to 8GHz UIYCC2525A
4 to 8GHz – 300W Coaxial Circulator

4 to 8GHz – 300W Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCC2525A
Product Name 300W Coaxial RF Circulator 4 to 8GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Drop in Circulator 4 to 8GHz - UIYBDC4222A4P - UIY Inc.
Specs
Component Circulator
Package Size 42mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details
Drop in Circulator 70 to 130MHz - UIYDC100100A - UIY Inc.
Specs
Component Circulator
Package Size 100mm x 100mm x 40mm
Frequency Range: 70 to 130 MHz
View Details
Coaxial Broadband Isolator 225 to 400MHz - UIYBCI6075F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 75mm x 28mm
View Details
SMD Isolator 450 to 4200MHz - UIYSI20A - UIY Inc.
Specs
Component Isolator
Package Size Φ20.4mm x 8.6mm
Frequency Range: 450 to 4200 MHz
View Details