UIY Inc. RF Isolator coaxial 18 to 28GHz UIYBCI1025A

Description
18 to 28GHz – Coaxial Isolator
Request a Quote Datasheet
Description
18 to 28GHz – Coaxial Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Isolator coaxial 18 to 28GHz - UIYBCI1025A - UIY Inc.
Shenzhen, China
RF Isolator coaxial 18 to 28GHz
UIYBCI1025A
RF Isolator coaxial 18 to 28GHz UIYBCI1025A
18 to 28GHz – Coaxial Isolator

18 to 28GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI1025A
Product Name RF Isolator coaxial 18 to 28GHz
Component Isolator
Configuration Coaxial
Package Size 10.2mm x 25.6mm x 12.5mm
Frequency Range: 23000 to 28000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 5.4 to 8.0GHz - UIYWI49100A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 68.3mm x 80mm x 49.2mm
View Details
Broadband Isolator Coaxial Dual Junction 1.5 to 3.0GHz - UIYBCI10149B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Coaxial Isolator 600 to 900MHz - UIYBCI6060G - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 26mm
View Details
Coaxial Broadband Circulator 0.8 to 2.0GHz - UIYBCC7272A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 72mm x 72mm x 27.4mm
View Details