UIY Inc. RF Isolator coaxial 700 to 2500MHz UIYCI3232A

Description
700 to 2500MHz – Coaxial Isolator
Request a Quote Datasheet
Description
700 to 2500MHz – Coaxial Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Isolator coaxial 700 to 2500MHz - UIYCI3232A - UIY Inc.
Shenzhen, China
RF Isolator coaxial 700 to 2500MHz
UIYCI3232A
RF Isolator coaxial 700 to 2500MHz UIYCI3232A
700 to 2500MHz – Coaxial Isolator

700 to 2500MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCI3232A
Product Name RF Isolator coaxial 700 to 2500MHz
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
Frequency Range: 700 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz - UIYDMC109B - UIY Inc.
Specs
Component Circulator
Package Size 10.4mm x 9mm x 4mm
Frequency Range: 8000 to 12000 MHz
View Details
Waveguide Circulator 12.4 to 18.0GHz - UIYWC3838A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 38mm x 38mm x 33mm
View Details
4 Port Dual Junction Coaxial Circulator 1.5 to 3.0GHz - UIYBCC10149B4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Drop in Circulator 700 to 900MHz - UIYBDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details