UIY Inc. Broadband Isolator Coaxial 3 to 6GHz UIYBCI2528A

Description
3 to 6GHz – Coaxial Isolator
Request a Quote
Description
3 to 6GHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 3 to 6 GHz with an insertion loss of 0.5 dB max, isolation of 18 dB min, and VSWR of 1.3 max, handling up to 100 W forward and 30 W reverse power, available with SMA-F or N-F connectors and operating from -55 to +85°C. The unit measures 25.4 mm in length, 19.4 mm in width, and 7.0 mm in height with a through-hole mounting style. The design supports dual junction or multiple configurations for higher isolation, and custom variants are available upon request.

Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 3 to 6 GHz with an insertion loss of 0.5 dB max, isolation of 18 dB min, and VSWR of 1.3 max, handling up to 100 W forward and 30 W reverse power, available with SMA-F or N-F connectors and operating from -55 to +85°C. The unit measures 25.4 mm in length, 19.4 mm in width, and 7.0 mm in height with a through-hole mounting style. The design supports dual junction or multiple configurations for higher isolation, and custom variants are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial 3 to 6GHz - UIYBCI2528A - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial 3 to 6GHz
UIYBCI2528A
Broadband Isolator Coaxial 3 to 6GHz UIYBCI2528A
3 to 6GHz – Coaxial Isolator

3 to 6GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI2528A
Product Name Broadband Isolator Coaxial 3 to 6GHz
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 19.2 to 31GHz - UIYWC3030A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 30mm x 30mm x 22.4mm
View Details
Dual Junction Coaxial Isolator 6 to 27.5GHz - UIYCDI2618A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 12.7mm
View Details
Coaxial Circulator 136 to 174MHz - UIYBCC6060D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Dual Junction Coaxial Circulator 3.5 to 7.0GHz - UIYCDC3928A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 39mm x 28mm x 15mm
View Details