UIY Inc. Coaxial Isolator 1225 to 1875MHz UIYBCI3434F

Description
1225 to 1875MHz – Coaxial Isolator
Request a Quote
Description
1225 to 1875MHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator covering the 1225 to 1875 MHz frequency range with an insertion loss of 0.6 dB, isolation of 16 dB, and VSWR of 1.4, supporting forward power up to 100 W and reverse power up to 30 W, housed in an SMA-F connector configuration and operating from 0 to +60 °C.

Datasheet Summary
Powered by GS/AI

Coaxial isolator covering the 1225 to 1875 MHz frequency range with an insertion loss of 0.6 dB, isolation of 16 dB, and VSWR of 1.4, supporting forward power up to 100 W and reverse power up to 30 W, housed in an SMA-F connector configuration and operating from 0 to +60 °C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator 1225 to 1875MHz - UIYBCI3434F - UIY Inc.
Shenzhen, China
Coaxial Isolator 1225 to 1875MHz
UIYBCI3434F
Coaxial Isolator 1225 to 1875MHz UIYBCI3434F
1225 to 1875MHz – Coaxial Isolator

1225 to 1875MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI3434F
Product Name Coaxial Isolator 1225 to 1875MHz
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
Frequency Range: 1225 to 1875 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 1.8 to 2.0GHz - UIYBDC2525C - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 1800 to 2000 MHz
View Details
High Power Isolator Coaxial 45 to 270MHz - UIYCI6060A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Coaxial Circulator 600 to 800MHz - UIYBCC3538C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Broadband Isolator drop in type 1.8 to 2.0GHz - UIYBDI2525C - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 1800 to 2000 MHz
View Details