UIY Inc. RF Isolator coaxial 4.0 to 7.2GHz UIYCI1522A

Description
4.0 to 7.2GHz – Coaxial Isolator
Request a Quote Datasheet
Description
4.0 to 7.2GHz – Coaxial Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Isolator coaxial 4.0 to 7.2GHz - UIYCI1522A - UIY Inc.
Shenzhen, China
RF Isolator coaxial 4.0 to 7.2GHz
UIYCI1522A
RF Isolator coaxial 4.0 to 7.2GHz UIYCI1522A
4.0 to 7.2GHz – Coaxial Isolator

4.0 to 7.2GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCI1522A
Product Name RF Isolator coaxial 4.0 to 7.2GHz
Component Isolator
Configuration Coaxial
Package Size 15mm x 22.5mm x 13.8mm
Frequency Range: 4000 to 7200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type Dual Junction 2 to 4GHz - UIYBDI6434A - UIY Inc.
Specs
Component Isolator
Package Size 64mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
Broadband Isolator Coaxial 1.35 to 2.7GHz - UIYBCI5049A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details
SMD Isolator 2.4 to 6GHz - UIYSI10A - UIY Inc.
Specs
Component Isolator
Package Size Φ9.8mm x 7mm
Frequency Range: 2400 to 6000 MHz
View Details
Broadband Circulator drop in 1.0 to 1.3GHz - UIYBDC3538D - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 1000 to 1300 MHz
View Details