UIY Inc. Broadband Circulator drop in 3.5 to 6.5GHz UIYBDC2528B

Description
3.5 to 6.5GHz – Drop in Circulator
Request a Quote Datasheet
Description
3.5 to 6.5GHz – Drop in Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator drop in 3.5 to 6.5GHz - UIYBDC2528B - UIY Inc.
Shenzhen, China
Broadband Circulator drop in 3.5 to 6.5GHz
UIYBDC2528B
Broadband Circulator drop in 3.5 to 6.5GHz UIYBDC2528B
3.5 to 6.5GHz – Drop in Circulator

3.5 to 6.5GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC2528B
Product Name Broadband Circulator drop in 3.5 to 6.5GHz
Component Circulator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3500 to 6500 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 960 to 1215MHz - UIYBDC2525B - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 960 to 1215 MHz
View Details
Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5025A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 25.4mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
Drop in Isolator 225 to 400MHz - UIYBDI6060F - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 225 to 400 MHz
View Details
Coaxial Circulator 300 to 475MHz - UIYBCC6060H - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details