UIY Inc. Drop in Isolator 1225 to 1875MHz UIYBDI3538E

Description
1225 to 1875MHz – Drop in Isolator
Request a Quote
Description
1225 to 1875MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDI3538E is a drop-in isolator designed for RF applications in the 1225 to 1875 MHz range, with an insertion loss of 0.6 dB max, isolation of 16 dB min, and VSWR of 1.4 max. It handles 300 W forward and 30 W reverse power, operates from 0 to +70 °C, and features TAB connectors. The device measures 35.0 mm × 26.8 mm × 3.5 mm and includes a grounded case for system integration.

Datasheet Summary
Powered by GS/AI

The UIYBDI3538E is a drop-in isolator designed for RF applications in the 1225 to 1875 MHz range, with an insertion loss of 0.6 dB max, isolation of 16 dB min, and VSWR of 1.4 max. It handles 300 W forward and 30 W reverse power, operates from 0 to +70 °C, and features TAB connectors. The device measures 35.0 mm × 26.8 mm × 3.5 mm and includes a grounded case for system integration.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator 1225 to 1875MHz - UIYBDI3538E - UIY Inc.
Shenzhen, China
Drop in Isolator 1225 to 1875MHz
UIYBDI3538E
Drop in Isolator 1225 to 1875MHz UIYBDI3538E
1225 to 1875MHz – Drop in Isolator

1225 to 1875MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI3538E
Product Name Drop in Isolator 1225 to 1875MHz
Component Isolator
Package Size 35mm x 38mm x 13mm
Frequency Range: 1225 to 1875 MHz
Isolation 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Coaxial 200 to 1875MHz - UIYCI3556A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 56mm x 15mm
View Details
Broadband Isolator drop in type 1.0 to 1.3GHz - UIYBDI3538D - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 1000 to 1300 MHz
View Details
SMD Circulator 2.4 to 6GHz - UIYSC10A - UIY Inc.
Specs
Component Circulator
Package Size Φ9.8mm x 7mm
Frequency Range: 2400 to 6000 MHz
View Details
Drop in Isolator 700 to 900MHz - UIYBDI3232A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details