UIY Inc. 4 Port Dual Junction Drop in Circulator 300 to 1300MHz UIYDDC7038A4P

Description
300 to 1300MHz – 4 Port Dual Junction Drop in Circulator
Request a Quote
Description
300 to 1300MHz – 4 Port Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4 port dual junction drop-in circulator covering 200 to 1875 MHz with TAB connectors and operating temperature ranges from -40°C to +85°C depending on frequency band; insertion loss ranges from 0.4 dB to 1.3 dB, isolation from 30 dB to 60 dB, VSWR up to 1.45, and power handling of 100 W or 300 W; mechanical dimensions are 70.0 mm x 35.0 mm x 11.0 mm.

Datasheet Summary
Powered by GS/AI

4 port dual junction drop-in circulator covering 200 to 1875 MHz with TAB connectors and operating temperature ranges from -40°C to +85°C depending on frequency band; insertion loss ranges from 0.4 dB to 1.3 dB, isolation from 30 dB to 60 dB, VSWR up to 1.45, and power handling of 100 W or 300 W; mechanical dimensions are 70.0 mm x 35.0 mm x 11.0 mm.

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Drop in Circulator 300 to 1300MHz - UIYDDC7038A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Drop in Circulator 300 to 1300MHz
UIYDDC7038A4P
4 Port Dual Junction Drop in Circulator 300 to 1300MHz UIYDDC7038A4P
300 to 1300MHz – 4 Port Dual Junction Drop in Circulator

300 to 1300MHz – 4 Port Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDC7038A4P
Product Name 4 Port Dual Junction Drop in Circulator 300 to 1300MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 136 to 174MHz - UIYBDC6060D - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 136 to 174 MHz
View Details
Broadband Circulator Coaxial 2 to 6GHz - UIYBCC3030A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details
4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz - UIYBDC10149A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Broadband Circulator drop in 1.35 to 2.7GHz - UIYBDC5049A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details