UIY Inc. Dual Junction Coaxial Isolator 700 to 3500MHz UIYCDI6432A

Description
700 to 3500MHz –Dual Junction Coaxial Isolator
Request a Quote
Description
700 to 3500MHz –Dual Junction Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator covering 700 to 3500 MHz, available in multiple frequency sub-ranges with insertion loss between 0.5 dB and 1.0 dB, isolation from 36 dB to 50 dB, and VSWR up to 1.3. Operates over temperature ranges from -40 °C to +85 °C depending on model. Features N-F or SMA-F connectors, with forward power handling from 100 W to 200 W and reverse power of 30 W. Mechanical dimensions are 64.0 mm length, 18.0 mm width, and 9.0 mm height. All variants support military, space, and commercial applications with a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator covering 700 to 3500 MHz, available in multiple frequency sub-ranges with insertion loss between 0.5 dB and 1.0 dB, isolation from 36 dB to 50 dB, and VSWR up to 1.3. Operates over temperature ranges from -40 °C to +85 °C depending on model. Features N-F or SMA-F connectors, with forward power handling from 100 W to 200 W and reverse power of 30 W. Mechanical dimensions are 64.0 mm length, 18.0 mm width, and 9.0 mm height. All variants support military, space, and commercial applications with a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator 700 to 3500MHz - UIYCDI6432A - UIY Inc.
Shenzhen, China
Dual Junction Coaxial Isolator 700 to 3500MHz
UIYCDI6432A
Dual Junction Coaxial Isolator 700 to 3500MHz UIYCDI6432A
700 to 3500MHz –Dual Junction Coaxial Isolator

700 to 3500MHz –Dual Junction Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDI6432A
Product Name Dual Junction Coaxial Isolator 700 to 3500MHz
Component Isolator
Configuration Coaxial
Package Size 64mm x 32mm x 18mm
Frequency Range: 700 to 3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 1.5 to 3.0GHz - UIYBDC10149B4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Broadband Isolator drop in type 1.85 to 3.8GHz - UIYBDI4040B - UIY Inc.
Specs
Component Isolator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1850 to 3800 MHz
View Details
Broadband Isolator drop in type Dual Junction 4 to 8GHz - UIYBDI4222A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details
High Power Isolator Drop in 45 to 270MHz - UIYDI6060A - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details