UIY Inc. Dual Junction Coaxial Isolator 6 to 27.5GHz UIYCDI2618A

Description
6 to 27.5GHz – Dual Junction Coaxial Isolator
Request a Quote
Description
6 to 27.5GHz – Dual Junction Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator covering 6 to 27.5 GHz with insertion loss ranging from 0.6 to 1.2 dB, isolation from 36 to 45 dB, and VSWR up to 1.35, designed for forward power handling of 30 to 60 W and reverse power of 5 W. Available with SMA or 2.92mm connectors, operating over temperature ranges of -55 to +85°C or -40 to +85°C depending on frequency band. Mechanical dimensions are 26.0 mm in length, 21.0 mm in width, and 13.8 mm in maximum height, with a threaded M2.5 mounting hole.

Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator covering 6 to 27.5 GHz with insertion loss ranging from 0.6 to 1.2 dB, isolation from 36 to 45 dB, and VSWR up to 1.35, designed for forward power handling of 30 to 60 W and reverse power of 5 W. Available with SMA or 2.92mm connectors, operating over temperature ranges of -55 to +85°C or -40 to +85°C depending on frequency band. Mechanical dimensions are 26.0 mm in length, 21.0 mm in width, and 13.8 mm in maximum height, with a threaded M2.5 mounting hole.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator 6 to 27.5GHz - UIYCDI2618A - UIY Inc.
Shenzhen, China
Dual Junction Coaxial Isolator 6 to 27.5GHz
UIYCDI2618A
Dual Junction Coaxial Isolator 6 to 27.5GHz UIYCDI2618A
6 to 27.5GHz – Dual Junction Coaxial Isolator

6 to 27.5GHz – Dual Junction Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDI2618A
Product Name Dual Junction Coaxial Isolator 6 to 27.5GHz
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 12.7mm
Frequency Range: 6000 to 27500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 18 to 28GHz - UIYBCI1025A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 10.2mm x 25.6mm x 12.5mm
View Details
Waveguide Circulator 10 to 15GHz - UIYWC4444A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 44.5mm x 44.5mm x 38.1mm
View Details
RF Isolator Drop in type 4 to 7GHz - UIYDI1220A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
Coaxial Circulator 68 to 88MHz - UIYBCC6060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details