UIY Inc. Broadband Circulator Coaxial type 1. 5 to 3.0GHz UIYBCC5049B

Description
1.5 to 3.0GHz – Coaxial Circulator
Request a Quote Datasheet
Description
1.5 to 3.0GHz – Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial type 1. 5 to 3.0GHz - UIYBCC5049B - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial type 1. 5 to 3.0GHz
UIYBCC5049B
Broadband Circulator Coaxial type 1. 5 to 3.0GHz UIYBCC5049B
1.5 to 3.0GHz – Coaxial Circulator

1.5 to 3.0GHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC5049B
Product Name Broadband Circulator Coaxial type 1. 5 to 3.0GHz
Component Circulator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMD Isolator 0.7 to 10GHz - UIYSI12A - UIY Inc.
Specs
Component Isolator
Package Size Φ12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details
Dual Junction Drop in Isolator 140 to 300MHz - UIYDDI11256A - UIY Inc.
Specs
Component Isolator
Package Size 112mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Broadband Isolator Coaxial 2 to 6GHz - UIYBCI3030A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details
Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz - UIYBDI10149A - UIY Inc.
Specs
Component Isolator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details