UIY Inc. Broadband Circulator drop in 1.0 to 1.3GHz UIYBDC3538D

Description
1.0 to 1.3GHz – Drop in Circulator
Request a Quote
Description
1.0 to 1.3GHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDC3538D is a drop-in circulator designed for operation between 1.0 and 1.3 GHz, featuring an insertion loss of 0.4 dB max, isolation of 20 dB min, and a VSWR of 1.25 max. It handles 300 W forward and reverse power, operates from -30 to +70 °C, and uses a TAB connector. The device is packaged in a housing measuring 35.0 mm x 26.8 mm x 5.62 mm, with a mounting hole diameter of 3.2 mm. It supports dual or multi-junction configurations for higher isolation and is suitable for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

The UIYBDC3538D is a drop-in circulator designed for operation between 1.0 and 1.3 GHz, featuring an insertion loss of 0.4 dB max, isolation of 20 dB min, and a VSWR of 1.25 max. It handles 300 W forward and reverse power, operates from -30 to +70 °C, and uses a TAB connector. The device is packaged in a housing measuring 35.0 mm x 26.8 mm x 5.62 mm, with a mounting hole diameter of 3.2 mm. It supports dual or multi-junction configurations for higher isolation and is suitable for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator drop in 1.0 to 1.3GHz - UIYBDC3538D - UIY Inc.
Shenzhen, China
Broadband Circulator drop in 1.0 to 1.3GHz
UIYBDC3538D
Broadband Circulator drop in 1.0 to 1.3GHz UIYBDC3538D
1.0 to 1.3GHz – Drop in Circulator

1.0 to 1.3GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC3538D
Product Name Broadband Circulator drop in 1.0 to 1.3GHz
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 1000 to 1300 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1. 5 to 3.0GHz - UIYBCI5049B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details
Waveguide Isolator 27 to 31GHz - UIYWI1931A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19mm x 31.75mm x 12.7mm
View Details
Waveguide Isolator 40.5 to 43.5GHz - UIYWI2836A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 28.6mm x 36.7mm x 12.7mm
View Details
Broadband Circulator drop in 2 to 6GHz - UIYBDC3030A - UIY Inc.
Specs
Component Circulator
Package Size 30.5mm x 30.5mm x 15mm
Frequency Range: 2000 to 6000 MHz
View Details