UIY Inc. Dual Junction Coaxial Isolator 45 to 270MHz UIYCDI12075A

Description
45 to 270MHz – Dual Junction Coaxial Isolator
Request a Quote
Description
45 to 270MHz – Dual Junction Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator covering 45 to 270 MHz, designed for military, space, and commercial applications with SMA or N-type connectors depending on model. All variants feature a maximum insertion loss of 3.6 dB, minimum isolation of 36 dB, VSWR of 1.3 or better, and handle up to 100 W forward and reverse power. Operating temperature ranges from -30 °C to +70 °C depending on model. Mechanically, the housing measures 120.0 mm in length, 40.0 mm in width, and 28.0 mm in height, with M4 mounting holes. Standard warranty is one year.

Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator covering 45 to 270 MHz, designed for military, space, and commercial applications with SMA or N-type connectors depending on model. All variants feature a maximum insertion loss of 3.6 dB, minimum isolation of 36 dB, VSWR of 1.3 or better, and handle up to 100 W forward and reverse power. Operating temperature ranges from -30 °C to +70 °C depending on model. Mechanically, the housing measures 120.0 mm in length, 40.0 mm in width, and 28.0 mm in height, with M4 mounting holes. Standard warranty is one year.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator 45 to 270MHz - UIYCDI12075A - UIY Inc.
Shenzhen, China
Dual Junction Coaxial Isolator 45 to 270MHz
UIYCDI12075A
Dual Junction Coaxial Isolator 45 to 270MHz UIYCDI12075A
45 to 270MHz – Dual Junction Coaxial Isolator

45 to 270MHz – Dual Junction Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDI12075A
Product Name Dual Junction Coaxial Isolator 45 to 270MHz
Component Isolator
Configuration Coaxial
Package Size 120mm x 75mm x 28mm
Frequency Range: 45 to 270 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 960 to 1215MHz - UIYBCC3232A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Drop in Isolator 250 to 1300MHz - UIYDI4249A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 49mm x 13mm
Frequency Range: 250 to 1300 MHz
View Details
4 Port Dual Junction Drop in Circulator 0.6 to 5.0GHz - UIYDDC3819A4P - UIY Inc.
Specs
Component Circulator
Package Size 38mm x 19mm x 8.2mm
Frequency Range: 600 to 5000 MHz
View Details
Waveguide Circulator 7 to 10GHz - UIYWC6060A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 60mm x 60mm x 48mm
View Details