UIY Inc. Dual Junction Coaxial Circulator 250 to 1300MHz UIYCDC9648A

Description
250 to 1300MHz – Dual Junction Coaxial Circulator
Request a Quote
Description
250 to 1300MHz – Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction coaxial circulator covering 250 to 1300 MHz, with N-F or SMA-F connectors, operating over -30 to +70 °C, and exhibiting insertion loss up to 1.2 dB, VSWR up to 1.4, and isolation up to 50 dB, in a housing measuring 96.0 mm by 86.0 mm with a 25.0 mm height and M4 mounting holes.

Datasheet Summary
Powered by GS/AI

Dual junction coaxial circulator covering 250 to 1300 MHz, with N-F or SMA-F connectors, operating over -30 to +70 °C, and exhibiting insertion loss up to 1.2 dB, VSWR up to 1.4, and isolation up to 50 dB, in a housing measuring 96.0 mm by 86.0 mm with a 25.0 mm height and M4 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator 250 to 1300MHz - UIYCDC9648A - UIY Inc.
Shenzhen, China
Dual Junction Coaxial Circulator 250 to 1300MHz
UIYCDC9648A
Dual Junction Coaxial Circulator 250 to 1300MHz UIYCDC9648A
250 to 1300MHz – Dual Junction Coaxial Circulator

250 to 1300MHz – Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDC9648A
Product Name Dual Junction Coaxial Circulator 250 to 1300MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 12 to 18GHz - UIYBDC815B - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 12000 to 18000 MHz
View Details
Drop in Isolator 250 to 1300MHz - UIYDI4249A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 49mm x 13mm
Frequency Range: 250 to 1300 MHz
View Details
High Power Isolator Coaxial 45 to 270MHz - UIYCI6060A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Coaxial Isolator 600 to 800MHz - UIYBCI3538C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details