UIY Inc. Broadband Circulator drop in 12 to 18GHz UIYBDC815B

Description
12 to 18GHz – Drop in Circulator
Request a Quote
Description
12 to 18GHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDC815B is a drop-in circulator designed for operation between 12.0 and 18.0 GHz, featuring an insertion loss of up to 0.6 dB, isolation of at least 18 dB, and a maximum VSWR of 1.35. It handles 30 W forward and reverse power, operates from -55 °C to +85 °C, and uses a TAB connector. The device is housed in a package measuring 8.90 mm by 7.80 mm with a 2.0 mm diameter through-hole ground connection, suitable for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

The UIYBDC815B is a drop-in circulator designed for operation between 12.0 and 18.0 GHz, featuring an insertion loss of up to 0.6 dB, isolation of at least 18 dB, and a maximum VSWR of 1.35. It handles 30 W forward and reverse power, operates from -55 °C to +85 °C, and uses a TAB connector. The device is housed in a package measuring 8.90 mm by 7.80 mm with a 2.0 mm diameter through-hole ground connection, suitable for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator drop in 12 to 18GHz - UIYBDC815B - UIY Inc.
Shenzhen, China
Broadband Circulator drop in 12 to 18GHz
UIYBDC815B
Broadband Circulator drop in 12 to 18GHz UIYBDC815B
12 to 18GHz – Drop in Circulator

12 to 18GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC815B
Product Name Broadband Circulator drop in 12 to 18GHz
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 12000 to 18000 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Drop in Circulator 7 to 20GHz - UIYDDC1716A4P - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details
1 to 2GHz Drop in Broadband Circulator Coaxial - UIYBDC6466A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details
Broadband Isolator drop in type 12 to 18GHz - UIYBDI815B - UIY Inc.
Specs
Component Isolator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 12000 to 18000 MHz
View Details
Microstrip Isolator 11 to 18GHz & 12 to 18GHz - UIYBMI67A - UIY Inc.
Specs
Component Isolator
Package Size 6mm x 7mm x 3mm
Frequency Range: 11000 to 18000 MHz
View Details