UIY Inc. Dual Junction Coaxial Circulator 300 to 1300MHz UIYCDC7038A

Description
300 to 1300MHz – Dual Junction Coaxial Circulator
Request a Quote
Description
300 to 1300MHz – Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

300 to 1300MHz dual junction coaxial circulator for military, space, and commercial applications with insertion loss ranging from 0.7 to 1.2 dB, isolation of 30 to 40 dB, and VSWR of 1.2 to 1.45 depending on frequency band. Operates from -20 to +70°C with power handling up to 300 W for N-type connector variants and 100 W for SMA-type variants. Standard warranty of one year. Package features N-F or SMA-F connectors and dimensions of 70.0 mm in length, 61.8 mm in width, and 17.5 mm in height.

Datasheet Summary
Powered by GS/AI

300 to 1300MHz dual junction coaxial circulator for military, space, and commercial applications with insertion loss ranging from 0.7 to 1.2 dB, isolation of 30 to 40 dB, and VSWR of 1.2 to 1.45 depending on frequency band. Operates from -20 to +70°C with power handling up to 300 W for N-type connector variants and 100 W for SMA-type variants. Standard warranty of one year. Package features N-F or SMA-F connectors and dimensions of 70.0 mm in length, 61.8 mm in width, and 17.5 mm in height.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC7038A - UIY Inc.
Shenzhen, China
Dual Junction Coaxial Circulator 300 to 1300MHz
UIYCDC7038A
Dual Junction Coaxial Circulator 300 to 1300MHz UIYCDC7038A
300 to 1300MHz – Dual Junction Coaxial Circulator

300 to 1300MHz – Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDC7038A
Product Name Dual Junction Coaxial Circulator 300 to 1300MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 130 to 180MHz - UIYBCI6060C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Broadband Isolator Coaxial 12 to 18GHz - UIYBCI1318B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
RF Circulator Coaxial connector 700 to 2000MHz - UIYCC3434A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
Broadband Circulator Coaxial type 1000 to 1300MHz - UIYBCC3538D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details